EN
  • EN
  • DE

LM3150MH

Part No LM3150MH
Manufacturer Texas Instruments
Description LM3150 SIMPLE SWITCHER CONTROLLER, 42V Synchronous Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198518-LM3150MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3150MH CAD Model

Description

Overview of Texas Instruments LM3150MH

The LM3150MH from Texas Instruments is a sophisticated, high-performance synchronous buck controller designed to deliver precise voltage regulation in a wide range of applications. It is part of the LM3150 series, known for its efficiency and reliability in power management solutions. This controller is particularly suitable for systems that require a low output voltage and high output current, making it an ideal choice for computing, telecommunications, and industrial markets.

Key Features

  • Wide Input Voltage Range: The LM3150MH operates over a broad input voltage range from 6V to 42V, accommodating a variety of power sources and ensuring versatility in different application environments.
  • Adjustable Output Voltage: This controller supports an adjustable output voltage as low as 0.6V, which can be set with external resistors, providing flexibility for different system requirements.
  • High-Efficiency Operation: With integrated N-Channel MOSFET drivers, the LM3150MH achieves high efficiency, which is critical for reducing heat generation and improving system performance.
  • Programmable Switching Frequency: Users can program the switching frequency from 200kHz to 1MHz to optimize the performance and size of the external components.
  • Robust Protection Features: The device includes a variety of protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, enhancing the overall system safety and reliability.

Applications

  • Desktop and Notebook Computers
  • Networking and Telecommunications Equipment
  • Graphics Cards
  • Industrial Power Supplies
  • Point-of-Load (POL) Power Architectures

Package and Availability

The LM3150MH is available in a thermally enhanced 14-pin TSSOP (Thin Shrink Small Outline Package) that allows for efficient heat dissipation and space-saving PCB design. Texas Instruments provides comprehensive support for this product, including detailed datasheets, design tools, and technical resources to facilitate the integration of the LM3150MH into various applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2499 $56.2455
90+ $1.1708 $105.3720
135+ $1.1312 $152.7120
195+ $1.0521 $205.1595
250+ $1.0126 $253.1500
310+ $0.9730 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,802 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess