EN
  • EN
  • DE

LM3150MHE/NOPB

Part No LM3150MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 42 V
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-HTSSOP
Win Source Part Number 019022-LM3150MHE/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Security, Communications & Networking
Family Name LM3150
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3150MHE/NOPB CAD Model

Description

The LM3150MHE/NOPB is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Input Voltage Range: 6V to 42V
  • Output Currents: Up to 12A
  • Switching Frequency: Programmable, from 50kHz to 1MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: Thermally-enhanced 20-pin TSSOP

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2499 $56.2455
90+ $1.1708 $105.3720
135+ $1.1312 $152.7120
195+ $1.0521 $205.1595
250+ $1.0126 $253.1500
310+ $0.9730 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess