EN
  • EN
  • DE

MAX9288GTM/V+T

Part No MAX9288GTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12Gbps Deserializer for Coax or STP Input and MIPI CSI-2 Output / IC DESERIALIZER GMSL QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Number of Outputs 1
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 787191-MAX9288GTM/V+T
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MAX9288GTM/V+T CAD Model

Description

Maxim Integrated's MAX9288GTM/V+T Serializer

The MAX9288GTM/V+T is a high-performance serializer from Maxim Integrated, designed to interface with automotive cameras to provide a robust and efficient data transmission solution. This compact and feature-rich component is an essential part of advanced driver-assistance systems (ADAS), enabling high-resolution video data to be sent over a single coax or twisted-pair cable.

Key Features

  • High-Speed Data Transmission: The MAX9288GTM/V+T supports high-speed serial data up to 3.12Gbps, making it suitable for forwarding megapixel camera data with low latency, which is critical for real-time applications in automotive safety systems.
  • Automatic Camera Synchronization: It includes a feature to synchronize multiple cameras without the need for external control lines, simplifying the design and reducing the wiring complexity in multi-camera systems.
  • EMI Reduction: The serializer incorporates spread spectrum capability to minimize electromagnetic interference (EMI), ensuring reliable performance in the electronically noisy environment of a vehicle.
  • Error Detection: Built-in error detection mechanisms, such as CRC (Cyclic Redundancy Check), bit error rate (BER) monitoring, and locked indicator, provide robust data integrity checks, enhancing system reliability.

Applications

  • Automotive ADAS
  • Rear-view and surround-view cameras
  • Automotive infotainment and display systems

Technical Specifications

  • Power Supply Voltage: 1.8V core and 3.3V I/O
  • Operating Temperature Range: -40°C to +105°C
  • Package: 48-pin LQFP (7mm x 7mm)

The MAX9288GTM/V+T is designed with automotive applications in mind, ensuring compliance with stringent industry standards for performance and reliability. Its advanced features facilitate the development of sophisticated automotive vision systems, contributing to enhanced safety and driver assistance capabilities. Maxim Integrated's commitment to quality and innovation is reflected in this serializer, making it a top choice for automotive system designers looking for a high-speed, reliable video communication solution.

You May Also Be Interested in

Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1457 $72.2914
4+ $29.6581 $118.6324
7+ $28.7318 $201.1226
9+ $27.8043 $250.2387
11+ $26.8780 $295.6580
15+ $24.0968 $361.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess