EN
  • EN
  • DE

AP2820EMM-G1

Part No AP2820EMM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High-side Power Distribution Switch with Enable and Flag | IC USB POWER SWITCH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2.5A
Rds On 60mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1145600-AP2820EMM-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2820EMM-G1 CAD Model

Description

Introducing the AP2820EMM-G1 from Diodes Incorporated

The AP2820EMM-G1 is a cutting-edge, high-performance single channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Constructed with advanced technology, the AP2820EMM-G1 is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications. Its design is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications and is fully compliant with USB 2.0 and 3.0 power distribution requirements.

One of the key features of the AP2820EMM-G1 is its built-in over-current protection (OCP) which safeguards the device and the system from excessive current that can cause damage. This is complemented by over-temperature protection (OTP), ensuring the device operates within safe temperature limits, and under-voltage lockout (UVLO) to protect against power sags that could potentially cause erratic operation.

The power switch also boasts a fast short-circuit response time, which is crucial for preventing damage to downstream components in the event of a fault condition. Additionally, the AP2820EMM-G1 includes controlled rise time and under-voltage lockout functionality to minimize current surges at turn-on, providing a smoother power-up sequence for sensitive electronic devices.

With an input voltage range of 2.7V to 5.5V, the AP2820EMM-G1 is versatile and can be used in a variety of applications beyond USB, including hot-swap supplies, and power distribution switches that require precise current limiting capabilities. The device also features an enable input that allows the power switch to be turned on or off as needed, providing further control and power management capabilities.

Overall, the AP2820EMM-G1 from Diodes Incorporated represents a robust and reliable solution for managing power delivery and protection in a wide range of electronic applications. Its combination of protection features, compact form factor, and compliance with USB power standards makes it an excellent choice for designers looking to enhance their systems with efficient and secure power management.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess