EN
  • EN
  • DE

LM317AH/NOPB

Part No LM317AH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.5A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
Operating Supply Current 10mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 1053634-LM317AH/NOPB
Family Name LM317A
Introduction Date February 01, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317AH/NOPB CAD Model

Description

Product Overview: LM317AH/NOPB

The LM317AH/NOPB is a highly versatile and reliable adjustable voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring a regulated power supply. This regulator is capable of supplying in excess of 1.5 A over an output voltage range of 1.25 V to 37 V, making it an ideal choice for custom voltage regulation solutions.

Key Features

  • Output Voltage Range: The LM317AH/NOPB offers an adjustable output voltage range from 1.25 V to 37 V, providing the flexibility needed for various applications.
  • Current Output: It can deliver more than 1.5 A, which is sufficient for a wide range of electronic devices.
  • Thermal Overload Protection: The device is equipped with built-in thermal overload protection that safeguards it during high-load conditions.
  • Output Short Circuit Protection: The LM317AH/NOPB also includes output short circuit protection, ensuring long-term reliability of the regulator and the safety of the devices it powers.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, although it is compatible with additional enhancements like improved ripple rejection.

Applications

The LM317AH/NOPB's versatility makes it suitable for an array of applications, including:

  • Power supplies for a variety of electronic devices
  • Linear regulators in complex multi-voltage power supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Instrumentation and laboratory equipment

Quality and Reliability

As a product of Texas Instruments, the LM317AH/NOPB is manufactured to meet high standards of quality and reliability. The NOPB designation indicates that the product is lead-free (No Lead), which complies with international regulations on hazardous substances, making it a more environmentally friendly choice.

Conclusion

In summary, the LM317AH/NOPB from Texas Instruments is a robust, adjustable voltage regulator that offers protection features, a wide range of output voltages, and a high current output. It is an excellent choice for both hobbyist and professional applications where a reliable power supply is essential.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5841 $64.7523
6+ $17.7100 $106.2600
9+ $17.1566 $154.4094
13+ $16.6031 $215.8403
16+ $16.0497 $256.7952
21+ $14.3894 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess