EN
  • EN
  • DE

LM317LCD

Part No LM317LCD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 32V
Current - Output 100mA
Current - Quiescent (Iq) 2.5 mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM317
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM317LCD-ND,LM317LCDE4-ND,2156-LM317LCD,-296-26092-5-ND,296-26092-5,LM317LCDG4,TEXTISLM317LCD,LM317LCDE4,LM317LCDG4-ND,-296-26092-5
Standard Package 75
Win Source Part Number 1323684-LM317LCD
Ultra Librarian 3D Model Ultra Librarian LM317LCD CAD Model

Description

The LM317LCD from Texas Instruments is a versatile and robust adjustable voltage regulator designed to cater to a wide range of applications. This three-terminal positive regulator is renowned for its ease of use and has been an industry standard for many years. It offers the convenience of adjustable output voltage, which can be set from 1.25V to 37V with the use of two external resistors.

With an output current capability of 1.5A, the LM317LCD is capable of driving a variety of loads with excellent line and load regulation. Its design includes current limiting, thermal overload protection, and safe area protection, ensuring the reliability and longevity of both the regulator and the electronic components it serves. These built-in protection features make the LM317LCD a dependable choice for complex electronic circuits.

The device is packaged in a TO-220 form factor, which is suitable for standard heat sinks and easy to handle in terms of mounting and thermal management. This makes it an ideal component for use in power supplies, battery chargers, and adjustable current sources, among other applications.

Key Features:

  • Adjustable output voltage from 1.25V to 37V
  • Maximum output current of 1.5A
  • Output current limiting with thermal overload protection
  • Safe area protection for the output transistor
  • Highly efficient line and load regulation
  • Standard TO-220 packaging for ease of use

The LM317LCD's performance is characterized by its excellent regulation capabilities over a wide range of operating conditions. Whether you're designing a power supply for laboratory equipment or a battery charger for consumer electronics, the LM317LCD offers a reliable and flexible solution for your voltage regulation needs. With Texas Instruments' commitment to quality, this regulator stands out as a solid choice for engineers and designers seeking a dependable component with a proven track record.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess