EN
  • EN
  • DE

LM317LCDR

Part No LM317LCDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 32V
Output Current 100mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 32 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019034-LM317LCDR
Family Name LM317L
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317LCDR CAD Model

Description

The LM317LCDR from Texas Instruments is a versatile and highly efficient adjustable voltage regulator.

  • Feature: adjustable voltage option
  • Output Voltage Range: 1.25V to 37V
  • Type: three-terminal positive regulator
  • Output Current Capability: 1.5A
  • Output Regulation: high level
  • Built-in: thermal overload protection
  • Built-in: safe-area compensation
  • Package: small-outline integrated circuit (SOIC)
  • Device: surface-mount
  • Capacitors: compatible with a wide range of capacitors, including tantalum and aluminium electrolytic capacitors

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2503 $50.0600
490+ $0.2054 $100.6460
755+ $0.1990 $150.2450
1,040+ $0.1926 $200.3040
1,345+ $0.1862 $250.4390
1,800+ $0.1669 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,908 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess