EN
  • EN
  • DE

LM3242TM/NOPB

Part No LM3242TM/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827764-LM3242TM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3242TM/NOPB CAD Model

Description

LM3242TM/NOPB Product Image

The LM3242TM/NOPB is a highly efficient, advanced power supply IC from Texas Instruments designed specifically for modern mobile devices. This versatile chip is part of TI's extensive range of power management integrated circuits and offers a compact, high-performance solution for a variety of applications.

Key Features

  • Adjustable Output Voltage: The LM3242TM/NOPB provides a flexible and adjustable output voltage range, making it suitable for powering a wide array of components within mobile devices.
  • High Efficiency: With an emphasis on energy conservation, the device operates with high efficiency, reducing power loss and improving battery life in portable applications.
  • Mode Selection: The IC supports both automatic and forced PWM (Pulse Width Modulation) modes, allowing for optimal performance across different load conditions.
  • Thermal Shutdown: Safety is a priority, and the LM3242TM/NOPB includes thermal shutdown protection to prevent damage from overheating.
  • Low Quiescent Current: It is designed to consume a very low amount of current when in standby mode, further conserving energy and extending device runtime.

Applications

The LM3242TM/NOPB is suitable for a variety of applications, particularly in the mobile and portable electronics sector. It is commonly used in:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras
  • GPS Units
  • Other Portable Devices Requiring Efficient Power Management

Quality and Reliability

As with all Texas Instruments products, the LM3242TM/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that the product is lead-free (No Lead), which not only complies with international environmental regulations but also ensures a lower environmental impact. With Texas Instruments' reputation for reliability, you can trust this power supply IC to perform consistently in demanding situations.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5180 $53.1300
85+ $1.2456 $105.8760
125+ $1.2067 $150.8375
175+ $1.1677 $204.3475
225+ $1.1288 $253.9800
300+ $1.0120 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess