Texas Instruments LM324NE3 Quadruple Operational Amplifier
The LM324NE3 from Texas Instruments is a versatile and widely-used quadruple operational amplifier (op-amp) that is designed to operate from a single power supply over a wide range of voltages, or if needed, it can also operate from dual supplies. This flexibility makes it an ideal choice for a multitude of electronic applications, ranging from consumer to industrial markets.
Featuring four independent, high-gain, internally frequency-compensated op-amps, the LM324NE3 is optimized for single supply operation, with a voltage range from 3V to 32V (or ±1.5V to ±16V for dual supply operations). This broad range of operating voltages, along with its low supply-current drain, is virtually independent of the magnitude of the supply voltage, which makes it particularly advantageous for battery-powered applications.
Key Features:
- Wide Supply Ranges: Single supply operation from 3V to 32V, or dual supplies of ±1.5V to ±16V.
- Low Supply-Current Drain: Independent of supply voltage at 0.8 mA typical.
- Common Mode Input Voltage Range: Includes ground, allowing direct sensing near ground.
- Differential Input Voltage Range: Equal to the supply voltage range.
- Low Input Bias and Offset Currents: Ensures accuracy in closed-loop configurations.
- Output Short-Circuit Protection: Provides reliability and robustness under adverse conditions.
- Internal Frequency Compensation: Eliminates the need for external components in many applications.
With its ability to operate with high efficiency and stability for both low and high load conditions, the LM324NE3 is an excellent choice for a variety of applications, including transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits. Moreover, its low input offset voltage and offset current provide a high level of precision, which is particularly important in analog circuit designs.
Whether you're designing consumer electronics, industrial equipment, or sophisticated scientific instruments, the LM324NE3 from Texas Instruments is a reliable, cost-effective solution that delivers consistent performance and high functionality.