EN
  • EN
  • DE

LM3302

Part No LM3302
Manufacturer Texas Instruments
Description QUADRUPLE DIFFERENTIAL COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198657-LM3302
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM3302 CAD Model

Description

Product Overview: LM3302 Comparator from Texas Instruments

The LM3302, manufactured by Texas Instruments, is a quintessential component in the realm of electronic devices that require precision voltage comparisons. As a low-power quad voltage comparator, this integrated circuit is designed to operate from a single power supply over a wide range of voltages, or from dual supplies for systems that require a more flexible power configuration.

The LM3302 is characterized by its low power consumption and wide supply voltage range, making it an ideal choice for battery-powered applications. It has a typical supply current of merely 0.8 mA, which is significantly lower than many other comparators on the market, thus enhancing the battery life of portable devices.

One of the remarkable features of the LM3302 is its ability to operate from a single supply voltage as low as 2V or as high as 36V, or ±1V to ±18V for dual supply applications. This flexibility allows it to be seamlessly integrated into a variety of electronic circuits without the need for level shifting or external components to adapt to the supply voltage.

The device boasts a typical response time of 1.3 microseconds when driving a 5 mA load, which provides swift and reliable performance for critical applications that demand quick feedback and control. Additionally, the LM3302 offers an input offset voltage of 2 mV, input bias current of 25 nA, and input offset current of 5 nA, ensuring a high degree of accuracy in voltage comparison tasks.

Texas Instruments has designed the LM3302 with an open-collector output stage, allowing for wired-AND connections and providing the flexibility to connect the output to different voltage levels, regardless of the supply voltage. This makes it suitable for a variety of logic systems and compatible with various types of digital circuits.

The LM3302 is available in a standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, ensuring easy integration into both prototyping environments and production PCBs. The robust design and reliability of the LM3302 make it a preferred choice for applications such as limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, and many other functions where precision voltage comparison is critical.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess