EN
  • EN
  • DE

LM3310SQX/NOPB

Part No LM3310SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.263V
Maximum Output Voltage 20V
Output Current 2A (Switch)
Frequency - Switching 660kHz, 1.28MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1053716-LM3310SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3310SQX/NOPB CAD Model

Description

The LM3310SQX/NOPB is a versatile and high-performance step-down switching voltage regulator manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver efficiency and stability, making it an ideal choice for a wide range of applications in various electronic devices.

Key Features

  • Adjustable Output Voltage: The LM3310SQX/NOPB allows for an adjustable output voltage that can be set to the desired level using external resistors. This flexibility makes it suitable for powering different components requiring various voltage levels.
  • High Efficiency: With an efficiency level that can reach up to 95%, this regulator ensures minimal power loss during operation, which is crucial for battery-powered applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 3V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Output Current Capability: It can deliver an output current of up to 1A, which is sufficient for a multitude of low-power applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device from damage due to excessive heat or current, enhancing its reliability and longevity.
  • Small Form Factor: Housed in a compact 10-pin WSON package, the LM3310SQX/NOPB saves valuable board space and is ideal for space-constrained applications.

Applications

Due to its versatile nature, the LM3310SQX/NOPB can be utilized in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • FPGA and DSP power supplies
  • Point-of-load conversions
  • Embedded systems

Environmental and Quality Certifications

The LM3310SQX/NOPB is compliant with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, it is characterized for operation from -40°C to 125°C, making it suitable for industrial temperature ranges.

With its robust feature set and Texas Instruments' commitment to quality, the LM3310SQX/NOPB is a reliable and efficient solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6323 $50.9553
27+ $3.8009 $102.6243
41+ $3.6821 $150.9661
57+ $3.5634 $203.1138
73+ $3.4446 $251.4558
98+ $3.0882 $302.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess