EN
  • EN
  • DE

LM3352MTC-2.5/NOPB

Part No LM3352MTC-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 2.5V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name LM3352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM3352MTC-2.5, *LM3352MTC-2.5/NOPB, LM3352MTC-2.5, LM3352MTC-2.5-ND, LM3352MTC-2.5-NDR
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923132-LM3352MTC-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3352MTC-2.5/NOPB CAD Model

Description

LM3352MTC-2.5/NOPB - Texas Instruments

Introducing the LM3352MTC-2.5/NOPB, a versatile and efficient switch capacitor voltage converter from Texas Instruments, designed to cater to the demanding requirements of modern electronics. This advanced power management integrated circuit (IC) is adept at providing a regulated output voltage from an unregulated input voltage, ensuring reliable performance for a variety of applications.

Key Features

  • Input Voltage Range: The LM3352MTC-2.5/NOPB operates over a broad input voltage range, making it suitable for applications that experience varying input conditions.
  • Output Voltage: It delivers a fixed output voltage of 2.5V, ideal for powering low-voltage devices and systems that require a stable power supply.
  • High Efficiency: The device utilizes a switch capacitor technique, ensuring high power efficiency and reducing the need for heat dissipation components.
  • Package Type: Housed in a compact TSSOP-14 package, the LM3352MTC-2.5/NOPB is designed for space-constrained applications.
  • Lead-Free and RoHS Compliant: As indicated by the 'NOPB' (No Lead) suffix, this product is manufactured without the use of lead, making it compliant with RoHS directives for environmental responsibility.

Applications

The LM3352MTC-2.5/NOPB is a versatile component that can be used in a variety of electronic devices, including but not limited to:

  • Portable devices and battery-powered equipment
  • Handheld consumer electronics
  • Wireless communication devices
  • Medical instruments
  • Power supply modules

Reliability and Performance

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3352MTC-2.5/NOPB is no exception. This voltage converter is engineered to deliver consistent performance, ensuring that your electronic devices operate smoothly and efficiently. With its robust design and Texas Instruments' rigorous testing standards, you can trust this component to meet your power management needs.

Whether you're designing a new device or looking to improve the power efficiency of an existing system, the LM3352MTC-2.5/NOPB offers the reliability and performance you need in a compact, energy-efficient package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess