EN
  • EN
  • DE

LM337HVH

Part No LM337HVH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.5A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -50V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -47V
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -47 V
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 071228-LM337HVH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM337HVH CAD Model

Description

The LM337HVH from Texas Instruments is a high-performance, adjustable voltage regulator designed to deliver superior performance in a range of applications.

  • Type: Three-terminal adjustable regulator
  • Output Voltage Range: Adjustable from 1.2V to 57V
  • Output Current: 1.5A
  • Regulation: Excellent line and load regulation
  • Thermal Regulation: Designed to prevent overheating
  • Protection Features: Current limiting, thermal shutdown, and safe area compensation

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4511 $62.9022
4+ $25.8060 $103.2240
7+ $24.9996 $174.9972
9+ $24.1931 $217.7379
11+ $23.3867 $257.2537
15+ $20.9674 $314.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess