EN
  • EN
  • DE

LM337K STEEL/NOPB

Part No LM337K STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR NEG ADJ 1.5A TO3-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3-2
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-3-2
Family Name LM337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM337K STEEL, *LM337K STEEL/NOPB, LM337K STEEL, LM337K STEEL-ND, LM337K STEEL-NDR, LM337K STEEL/NOPB-ND, LM337K-STEEL, LM337KSTEEL/NOPB
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923138-LM337K STEEL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM337K STEEL/NOPB CAD Model

Description

The LM337K STEEL/NOPB is a versatile and robust adjustable voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This device is designed to offer a convenient and efficient solution for applications requiring a variable output voltage. The LM337K STEEL/NOPB is capable of providing an output voltage that can be adjusted from -1.2V to -37V, which makes it an excellent choice for a wide range of electronic devices and power supply applications.

Key Features

  • Output Voltage Range: Adjustable from -1.2V to -37V.
  • Output Current: Capable of delivering up to 1.5A of load current with proper heat sinking.
  • Line Regulation: Maintains consistent performance with varying input voltage.
  • Load Regulation: Ensures stable output voltage despite changes in the load.
  • Thermal Overload Protection: Built-in protection shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Offers safety and reliability by protecting against circuit faults.
  • Packaging: Housed in a robust Steel TO-3 package, known for its durability and thermal performance.
  • Lead-Free: Complies with RoHS standards, making it an environmentally friendly choice.

Applications

The LM337K STEEL/NOPB is a highly adaptable component suitable for a multitude of applications that require a negative voltage regulation. These include:

  • Power supplies for analog and digital circuits
  • Instrumentation and laboratory equipment
  • Automotive electronics
  • Adjustable current regulators
  • Variable voltage references

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM337K STEEL/NOPB is no exception, and it meets the rigorous standards set by Texas Instruments for stability, durability, and performance. Whether for commercial, industrial, or military applications, this negative voltage regulator is designed to withstand the test of time and operate reliably under a range of environmental conditions.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheet for the LM337K STEEL/NOPB adjustable voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess