EN
  • EN
  • DE

LM3404MRX/NOPB

Part No LM3404MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 42V
Output Voltage 40V
Channel Output Current 1A
Frequency 1MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 019126-LM3404MRX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM3404
Introduction Date December 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3404MRX/NOPB CAD Model

Description

The LM3404MRX/NOPB from Texas Instruments is a state-of-the-art, high-performance, constant current buck regulator designed for power LED applications.

  • Description: Designed to provide a constant current for high brightness LED applications.
  • Input Voltage Range: 6V to 42V.
  • Output Current: Adjustable output current of up to 1A.
  • Feature: High-side current sense.
  • Efficiency: High-efficiency solution.
  • Protection: Cycle-by-cycle current limit, thermal shutdown, and output over-voltage protection.
  • Package: Compact, surface-mount package.
  • Operating Temperature: Wide operating temperature range, from -40°C to 125°C.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2778 $51.1120
100+ $1.0484 $104.8400
150+ $1.0157 $152.3550
205+ $0.9829 $201.4945
265+ $0.9502 $251.8030
355+ $0.8519 $302.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,873 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess