EN
  • EN
  • DE

LM3410XMYE/NOPB

Part No LM3410XMYE/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 2.8A 8MSOP / LED Driver 5 Segment 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 24 V
Output Current per Channel 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 778939-LM3410XMYE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3410
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3410XMYE/NOPB CAD Model

Description

The LM3410XMYE/NOPB is a versatile and efficient constant current LED driver designed and manufactured by Texas Instruments. This high-performance driver is specifically engineered to provide a stable current source for driving high-brightness LEDs in a variety of lighting applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it suitable for use in portable battery-powered applications as well as powered from standard power supplies.
  • Adjustable Output Current: It allows for precise control of LED current up to 1.5A, which can be set with a single external resistor.
  • High Efficiency: The LM3410XMYE/NOPB features a high switching frequency of up to 2.2 MHz, allowing the use of small, low-profile inductors and capacitors, resulting in a compact and efficient design.
  • Integrated Protection Features: The device includes thermal shutdown, overvoltage protection, and under-voltage lockout, enhancing the safety and reliability of the LED driver.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which provides a wide dimming range and enables dynamic control over the brightness of the connected LEDs.

Applications

The LM3410XMYE/NOPB is ideal for a range of applications, including:

  • Portable and battery-powered lighting
  • Automotive interior and exterior lighting
  • Industrial and architectural lighting
  • General illumination

Package and Quality

This LED driver comes in a compact 10-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and minimize space on the PCB. The "NOPB" designation indicates that the device is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous waste.

Conclusion

The LM3410XMYE/NOPB from Texas Instruments stands out as a high-quality, feature-rich LED driver that offers designers flexibility, efficiency, and reliability for their LED lighting solutions. With its robust protection features and ability to drive high-brightness LEDs, this driver is an excellent choice for a wide array of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9861 $51.6386
62+ $1.6296 $101.0352
96+ $1.5787 $151.5552
131+ $1.5277 $200.1287
170+ $1.4768 $251.0560
227+ $1.3240 $300.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess