EN
  • EN
  • DE

LM3410XSD

Part No LM3410XSD
Manufacturer Texas Instruments
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198797-LM3410XSD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410XSD CAD Model

Description

The LM3410XSD is a versatile and efficient constant current LED driver from Texas Instruments, designed to provide a high-quality solution for driving LEDs in a variety of applications. This compact yet powerful device is ideal for portable and small-space applications where energy efficiency and size are critical.

Key Features

  • High Efficiency: With an efficiency rate of up to 90%, the LM3410XSD ensures minimal power loss and optimal power usage, making it an environmentally friendly choice for LED driving applications.
  • Adjustable Current: Users can adjust the output current to precisely match the requirements of the LED load, providing great flexibility and control over the lighting conditions.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with diverse applications.
  • PWM Dimming Capability: The LM3410XSD allows for pulse-width modulation (PWM) dimming, offering the ability to control the brightness of the LED with high precision.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the LED from potential damage due to overheating, enhancing the longevity and reliability of the system.

Applications

The LM3410XSD is suitable for a wide range of applications, including:

  • Portable lighting
  • Backlighting for small LCD displays
  • General LED illumination
  • Automotive and avionic lighting
  • Industrial and architectural lighting

Package and Availability

The LM3410XSD comes in a compact 6-pin WSON package, making it easy to integrate into space-constrained designs. The device is available for order through Texas Instruments and its authorized distributors, ensuring global availability and support.

With its combination of high efficiency, adjustable current, wide input voltage range, and advanced features such as PWM dimming and thermal shutdown, the LM3410XSD from Texas Instruments stands out as a top-tier solution for driving LEDs in a multitude of applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess