EN
  • EN
  • DE

LM3410YMY

Part No LM3410YMY
Manufacturer Texas Instruments
Description 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198801-LM3410YMY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410YMY CAD Model

Description

The LM3410YMY is a versatile and efficient constant current LED driver designed by Texas Instruments (TI). This high-performance integrated circuit (IC) is ideal for driving LEDs in a wide array of applications, including automotive lighting, industrial displays, and portable lighting solutions. The LM3410YMY is specifically engineered to provide a stable current supply to LEDs, which is crucial for maintaining consistent brightness and optimizing the lifespan of the lighting system.

Key Features

  • Adjustable Output Current: The device allows for precise control over the LED current, which can be adjusted via an external resistor. This feature enables customization for different LED configurations and requirements.
  • High Efficiency: With an efficiency rating of up to 90%, the LM3410YMY ensures minimal power loss and heat generation, thereby enhancing the overall performance of the lighting system.
  • Wide Input Voltage Range: The driver supports an input voltage range from 2.7V to 5.5V, making it suitable for use in both low and high voltage applications.
  • Integrated Switch: The IC includes an internal 1.3A switch, which eliminates the need for an external transistor and simplifies the circuit design.
  • Flexible Operation Modes: It offers both continuous and discontinuous conduction modes, allowing for optimized performance across different load conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.

Applications

The LM3410YMY is suitable for a broad range of applications, particularly where consistent and efficient LED driving is essential. Its compact size and high reliability make it an ideal choice for:

  • Automotive interior and exterior lighting
  • General illumination for industrial and commercial settings
  • Backlighting for LCD displays
  • Portable flashlights and headlamps
  • Architectural and decorative lighting

With its robust feature set and Texas Instruments' commitment to quality, the LM3410YMY stands out as a superior constant current LED driver solution for manufacturers and designers seeking performance and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3112 $50.8464
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess