EN
  • EN
  • DE

LM3429BKBSTEVAL/NOPB

Part No LM3429BKBSTEVAL/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR BUCK-BOOST LM3429
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 1A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 10 V ~ 70 V
Supplied Contents Board(s)
Utilized IC / Part LM3429
Win Source Part Number 778950-LM3429BKBSTEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3429BKBSTEVAL/NOPB CAD Model

Description

The LM3429BKBSTEVAL/NOPB is a meticulously designed evaluation board from Texas Instruments, crafted to demonstrate the capabilities of the LM3429, a versatile and high-performance LED driver IC. This evaluation module (EVM) serves as a practical tool for engineers and developers to explore and test the features of the LM3429 in a real-world application scenario.

Key Features

  • Adjustable Current Control: The LM3429 provides a wide range of adjustable output current, allowing users to fine-tune the brightness of the connected LED(s) to their specific requirements.
  • High Efficiency: Engineered for efficiency, the IC ensures minimal power loss during operation, leading to a cooler system and longer lifespan for the LEDs.
  • Wide Input Voltage Range: Accommodating a broad spectrum of power supplies, the LM3429 can operate with input voltages suitable for various applications, from automotive to industrial lighting systems.
  • Thermal Management: The EVM is designed with thermal protection features to safeguard the LED driver against overheating, thus enhancing system reliability.
  • PWM Dimming Capability: With integrated Pulse-Width Modulation (PWM) dimming control, the LM3429 allows for dynamic brightness control, which is essential for applications requiring variable light intensity.

Applications

The LM3429BKBSTEVAL/NOPB is ideal for a wide array of lighting applications, including but not limited to:

  • Automotive headlamps and tail lights
  • General illumination for commercial, residential, and industrial settings
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting

Design and Development Support

Engineers and designers can leverage the LM3429BKBSTEVAL/NOPB to accelerate the development process. The evaluation board comes with comprehensive documentation, including schematics, BOM (bill of materials), and user guides to facilitate a smooth and efficient design experience. Additionally, Texas Instruments offers extensive technical support through their online forums and customer service channels.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess