EN
  • EN
  • DE

LM3431AQMH/NOPB

Part No LM3431AQMH/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 28HTSSOP / LED Driver 5V/9V/12V/15V/18V/24V Automotive 28-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 3
Voltage Supply MIN 4.5V
Voltage Supply MAX 36V
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 778951-LM3431AQMH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3431
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3431AQMH/NOPB CAD Model

Description

The LM3431AQMH/NOPB is a highly integrated, constant current LED driver designed by Texas Instruments to cater to the increasing demand for energy-efficient, robust, and precise lighting solutions. This device is particularly suitable for driving multiple LEDs in series, ensuring uniform brightness and maximizing the lifespan of the lighting assembly.

Key Features

  • Constant Current Control: Provides accurate and stable current to ensure consistent lighting performance, which is crucial for applications where light quality is paramount.
  • High-Efficiency: The device operates with high efficiency, reducing energy consumption and heat generation, thereby saving costs and extending the life of the lighting system.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making the LM3431AQMH/NOPB versatile for various applications and easier to integrate into different system designs.
  • Integrated MOSFET: Comes with an internal power MOSFET, simplifying the circuit design and minimizing the need for external components.
  • Adjustable Frequency: Allows for frequency adjustment to optimize the driver for specific applications and to avoid interference with other system components.
  • Thermal Shutdown Protection: Enhances the safety and reliability of the device by preventing overheating and potential damage to the LEDs or the driver itself.

Applications

The LM3431AQMH/NOPB is ideal for a wide array of lighting applications, including:

  • Architectural Lighting
  • Display Backlighting
  • Signage and Channel Letters
  • General Illumination
  • Automotive Lighting

Package and Quality

The device is offered in a compact, thermally enhanced 20-pin TSSOP package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is provided in "No Lead"(Pb) finish, which is essential for manufacturers adhering to lead-free production standards.

In summary, the LM3431AQMH/NOPB LED driver from Texas Instruments stands out for its precision, efficiency, and versatility, making it an excellent choice for designers looking to create sophisticated lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0704 $52.9152
30+ $3.3399 $100.1970
47+ $3.2355 $152.0685
64+ $3.1311 $200.3904
83+ $3.0268 $251.2244
111+ $2.7136 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess