EN
  • EN
  • DE

LM3444MMX

Part No LM3444MMX
Manufacturer Texas Instruments
Description AC-DC Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198861-LM3444MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3444MMX CAD Model

Description

The LM3444MMX, manufactured by Texas Instruments, is a versatile and innovative LED driver with an integrated MOSFET and high-side current sense. This advanced device is designed to provide a constant current output to drive high power LEDs efficiently, making it an ideal solution for a variety of lighting applications including commercial, residential, and industrial settings.

Key Features

  • Versatile Input Voltage Range: The LM3444MMX operates over a wide input voltage range from 4.5V to 42V, accommodating various power supply conditions.
  • Phase Dimmable: It supports phase-cut dimming, which allows for compatibility with traditional TRIAC dimmers, offering smooth and continuous dimming capabilities.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the LED driver against overheating and ensuring a longer lifespan for your lighting solution.
  • High Efficiency: With an integrated MOSFET and high-side current sensing, the LM3444MMX maximizes efficiency, minimizing power loss and heat generation.
  • Flexible LED Configuration: It is capable of driving a string of multiple LEDs in series, providing consistent brightness and performance across the array.

Applications

The LM3444MMX is suitable for a wide array of LED lighting applications. Its ability to interface with TRIAC dimmers makes it perfect for retrofit solutions in residential and commercial environments. Additionally, its robust design ensures reliable operation in industrial lighting fixtures.

Package and Quality

This device is offered in an MSOP-PowerPAD package, which enhances thermal performance and occupies minimal space on the printed circuit board. Texas Instruments is known for its commitment to quality, and the LM3444MMX is no exception, meeting high industry standards for performance and reliability.

Conclusion

For designers and engineers looking to create advanced, efficient, and reliable lighting solutions, the LM3444MMX from Texas Instruments stands out as a top choice. With its comprehensive features and robust design, it is engineered to meet the challenges of modern LED lighting applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7403 $51.8210
165+ $0.6075 $100.2375
255+ $0.5885 $150.0675
355+ $0.5695 $202.1725
455+ $0.5505 $250.4775
610+ $0.4936 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess