EN
  • EN
  • DE

LM3445MX

Part No LM3445MX
Manufacturer Texas Instruments
Description Triac Dimmable Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198862-LM3445MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3445MX CAD Model

Description

Introducing the LM3445MX from Texas Instruments

The LM3445MX is a versatile and efficient integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This innovative product is a triac dimmable LED driver, which provides a high-performance solution for powering LEDs in a variety of lighting applications, including residential, commercial, and industrial settings.

The LM3445MX is part of Texas Instruments' extensive range of power management devices, and it stands out for its ability to seamlessly interface with conventional triac dimmers. This feature enables smooth dimming capabilities, which are highly sought after in modern lighting systems. The device is designed to manage an input voltage range of 80VAC to 277VAC, making it highly adaptable to various power supplies worldwide.

At the heart of the LM3445MX is its ability to deliver a constant current to the LED load, ensuring consistent light output and enhancing the longevity of the LEDs. This constant current output can be adjusted through external components, allowing for customization based on the specific requirements of the application. The device's high efficiency also translates into reduced energy consumption and lower heat generation, which is critical for maintaining the reliability and durability of lighting systems.

One of the key features of the LM3445MX is its power factor correction, which ensures that the power drawn from the mains supply is utilized effectively, minimizing energy wastage and contributing to a greener environment. Additionally, the device includes various protection features such as thermal shutdown, LED open-circuit protection, and LED short-circuit protection, which safeguard the lighting system from potential damage caused by abnormal operating conditions.

The LM3445MX is available in a compact surface-mount package, making it suitable for applications where space is at a premium. Its design is optimized for efficient heat dissipation, which is crucial for maintaining performance and reliability.

Overall, the LM3445MX from Texas Instruments is a top choice for designers and engineers looking to create advanced, dimmable LED lighting systems that require high efficiency, reliability, and compatibility with existing dimming technology.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess