EN
  • EN
  • DE

LM3447MTE

Part No LM3447MTE
Manufacturer Texas Instruments
Description Phase Dimmable, Primary Side Power Regulated PFC Flyback Controller for LED Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198864-LM3447MTE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3447MTE CAD Model

Description

Product Overview: Texas Instruments LM3447MTE

The Texas Instruments LM3447MTE is a highly integrated, versatile and energy-efficient AC-DC constant current regulator designed for driving high-brightness LEDs (HBLEDs) typically used in indoor and outdoor lighting applications. This advanced power management integrated circuit (PMIC) is engineered to provide a seamless solution for LED lighting systems that require reliable, consistent performance.

Key Features

  • Phantom Dimming Capability: The LM3447MTE incorporates a patented phantom dimming technology that enables full-range dimming control through conventional TRIAC dimmers, ensuring compatibility with existing residential and commercial lighting infrastructure.
  • Power Conversion Efficiency: With an integrated 600V MOSFET, the device ensures efficient AC-DC conversion, minimizing power loss and heat generation, which is crucial for maintaining the longevity of LED fixtures.
  • Flexible Current Regulation: It supports a wide range of output currents, allowing for versatility in LED lighting designs to meet various luminosity requirements.
  • Thermal Protection: The LM3447MTE is equipped with thermal shutdown protection, safeguarding the device and connected LEDs from potential damage due to excessive heat.
  • Power Factor Correction: With built-in critical conduction mode (CrM) power factor correction (PFC), it ensures that the power drawn from the mains is used efficiently, leading to better energy utilization and compliance with regulatory standards.

Applications

The LM3447MTE is ideal for a variety of lighting applications including:

  • Commercial and residential dimmable LED lamps
  • Overhead lighting
  • Architectural and decorative lighting
  • Street lighting

Product Specifications

This device is offered in a TSSOP-16 package and is characterized for operation from -40°C to +150°C. Its high level of integration and advanced features make the LM3447MTE a preferred choice for designers looking to create sophisticated, energy-saving LED lighting solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess