EN
  • EN
  • DE

DTC143ZK

Part No DTC143ZK
Manufacturer Rohm Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 738007-DTC143ZK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC143ZK CAD Model

Description

The DTC143ZK is a digital transistor (BRT) manufactured by Rohm Semiconductor. It's an NPN transistor with integrated bias resistors, designed to minimize external components and simplify circuit design. This makes it an excellent choice for applications where board space is at a premium.

Applications

  • Digital switching circuits
  • Inverter circuits
  • Load drivers
  • General-purpose amplification and switching
  • Mobile devices

Features

  • Built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ)
  • Reduces component count and board space
  • Simplifies circuit design
  • Low input current
  • High DC current gain (hFE)
  • Small SOT-323 (SC-70) package

Benefits

  • Simplified Design: Integrated bias resistors simplify circuit design by eliminating the need for external components, thereby reducing the risk of errors.
  • Reduced Component Count: By combining the transistor and bias resistors into a single package, the component count is significantly reduced, leading to smaller and more compact designs.
  • Space Saving: The small SOT-323 package allows for high-density mounting, making it suitable for space-constrained applications such as portable devices.
  • Improved Reliability: The integrated design enhances circuit reliability by minimizing the number of solder joints and external connections.
  • Cost-Effective: Reduces overall system cost by minimizing external components.

Additional Details

The DTC143ZK has a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 100mA, and a power dissipation of 200mW. The input resistor (R1) is 4.7 kΩ and the resistor between base and emitter (R2) is 10 kΩ. The DC current gain (hFE) is typically around 68. It operates over a temperature range of -55°C to +150°C. The package is SOT-323. This device is RoHS compliant.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess