EN
  • EN
  • DE

LM3450AMTX/NOPB

Part No LM3450AMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Drivers with Active Power Factor Correction and Phase Dimming Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 8.5V
Voltage Supply MAX 20V
Voltage - Output 11.5V
Dimming Analog
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1198866-LM3450AMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3450
Introduction Date November 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3450AMTX/NOPB CAD Model

Description

The LM3450AMTX/NOPB is a sophisticated LED driver IC from the renowned manufacturer Texas Instruments. This advanced product is designed to provide a high-quality solution for driving high-power, high-brightness LEDs with efficiency and precision. It is commonly utilized in a variety of lighting applications, including commercial, residential, and industrial settings.

Key Features

  • Adaptive Constant On-Time ACOT®: The LM3450AMTX/NOPB employs Texas Instruments' proprietary ACOT® control scheme, which allows for near unity power factor, low total harmonic distortion (THD), and excellent current regulation, ensuring consistent brightness and color quality.
  • Wide Input Voltage Range: This driver IC is designed to operate over a wide input voltage range, accommodating various power supply conditions and making it versatile for different regions and applications.
  • Phase Dimming Decoder: It features an integrated phase dimming decoder which is compatible with both leading-edge (TRIAC) and trailing-edge dimmers, offering smooth and flicker-free dimming performance.
  • Thermal Protection: The LM3450AMTX/NOPB includes thermal shutdown protection to safeguard the IC and the LEDs from overheating, thereby enhancing the longevity and reliability of the lighting system.
  • Energy Efficient: Designed with energy efficiency in mind, this LED driver maximizes power savings, contributing to lower electricity costs and reduced environmental impact.

Applications

The LM3450AMTX/NOPB is ideal for a broad range of LED lighting applications. It is particularly suited for:

  • Dimmable LED lamps and fixtures
  • Commercial and residential lighting systems
  • Architectural lighting
  • Street and area lighting

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3450AMTX/NOPB is no exception, as it is manufactured with the highest standards and undergoes rigorous testing to ensure performance and durability. This product is available in a PowerPAD™ thermally enhanced TSSOP-16 package, which is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6013 $56.0455
80+ $1.3139 $105.1120
120+ $1.2729 $152.7480
165+ $1.2318 $203.2470
210+ $1.1908 $250.0680
285+ $1.0676 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess