EN
  • EN
  • DE

LM3476QMM/NOPB

Part No LM3476QMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 8VSSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number LM3477
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341991-LM3476QMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3476QMM/NOPB CAD Model

Description

Product Overview: LM3476QMM/NOPB

The LM3476QMM/NOPB is a versatile, high-efficiency, step-down switching regulator designed by Texas Instruments. This compact device is capable of driving a 3A load with excellent line and load regulation. The LM3476QMM/NOPB operates at a switching frequency of 1.25 MHz, allowing for the use of small surface-mount inductors and capacitors, which minimizes the footprint and the cost of the overall power supply solution.

This regulator incorporates a number of features to provide flexibility while maintaining simplicity. The Constant On-Time (COT) control scheme employed in the LM3476QMM/NOPB allows for fast transient response, and the use of ceramic capacitors, which are smaller, reliable, and provide lower output ripple. The device operates over a wide input voltage range from 4.5V to 35V, making it suitable for applications from automotive to industrial power systems.

The LM3476QMM/NOPB is designed with protection features that ensure safe operation under abnormal conditions. It includes thermal shutdown, cycle-by-cycle current limit, and an active-high shutdown pin that allows for easy on/off control. This makes the LM3476QMM/NOPB a robust choice for a variety of applications.

With its adjustable output voltage, the LM3476QMM/NOPB can be set up for output voltages from 1.225V to as high as VIN, provided that VIN is at least 1V greater than the desired output voltage. This flexibility, combined with a high level of integration, results in a simple, efficient, and compact power management solution.

The LM3476QMM/NOPB is available in a small 10-pin MSOP PowerPad package that enhances thermal performance and allows for hand or machine soldering. The package's lead-free finish and RoHS compliance make it an environmentally friendly option for power supply designs.

Overall, the LM3476QMM/NOPB from Texas Instruments is a highly efficient, reliable, and flexible solution ideal for a wide range of step-down voltage applications where space and efficiency are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess