EN
  • EN
  • DE

LM3488QMM/NOPB

Part No LM3488QMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM3488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3488QMMCT, LM3488QMM/NOPBCT, LM3488QMMDKR-ND, LM3488QMM/NOPBTR, LM3488QMM/NOPBDKR, LM3488QMMNOPB, LM3488QMMDKR, LM3488QMMTR, LM3488QMMTR-ND, *LM3488QMM/NOPB, LM3488QMMCT-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877340-LM3488QMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3488QMM/NOPB CAD Model

Description

Product Overview: LM3488QMM/NOPB

The LM3488QMM/NOPB is a highly versatile, energy-efficient, and compact switching regulator from Texas Instruments. This device is a part of the LM3488 series and is designed to cater to a wide array of power management requirements across various applications. The LM3488QMM/NOPB operates as a current-mode controller for a boost, flyback, or SEPIC (Single-Ended Primary-Inductor Converter) power converter, providing a flexible solution for custom power supply designs.

Key Features

  • Adjustable Output Voltage: The LM3488QMM/NOPB allows for an adjustable output voltage, which can be set with external components. This feature provides the flexibility needed to cater to different voltage requirements of various devices.
  • Wide Input Voltage Range: With an input voltage range from 2.97V to 40V, this regulator supports a broad range of supply voltages, making it suitable for battery-operated and automotive applications.
  • High Efficiency: The switching regulator offers high efficiency, which is crucial for reducing power loss and improving the overall performance of the end application.
  • Internal Compensation: The device includes internal compensation, which minimizes external components and simplifies the design process.
  • Thermal Shutdown: The LM3488QMM/NOPB is equipped with thermal shutdown protection, enhancing the safety and reliability of the device under high temperature conditions.
  • Frequency Compensation: The frequency compensation is externally adjustable, providing designers with control over the loop dynamics.

Applications

The LM3488QMM/NOPB is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive systems
  • Power supplies for telecom and industrial markets
  • DC-DC converters for distributed power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3488QMM/NOPB is no exception. It comes in a compact 8-pin VSSOP (Very Small Outline Package) that is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive grade components. With the LM3488QMM/NOPB, designers can expect a robust power management solution that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5482 $53.2230
35+ $2.9114 $101.8990
54+ $2.8204 $152.3016
74+ $2.7294 $201.9756
95+ $2.6384 $250.6480
127+ $2.3655 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,686 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess