EN
  • EN
  • DE

LM3489MM/NOPB

Part No LM3489MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 35 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 019150-LM3489MM/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3489MM/NOPB CAD Model

Description

The LM3489MM/NOPB is a versatile, high-performance power management product from Texas Instruments, a leading global semiconductor company.

  • Load: Up to a 1.5A load
  • Input Voltage Range: from 4.5V to 35V
  • Standby Quiescent Current: 80µA, which drops to 1µA in shutdown mode
  • Package: 8-pin VSSOP
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9798 $53.8890
125+ $0.8039 $100.4875
195+ $0.7788 $151.8660
270+ $0.7537 $203.4990
345+ $0.7286 $251.3670
460+ $0.6532 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,770 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess