EN
  • EN
  • DE

LM34919CQSD/NOPB

Part No LM34919CQSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 12WSON  /  Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 45V
Current - Output 600mA
Frequency - Switching 2.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number LM34919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-37198-1-ND,TEXTISLM34919CQSD/NOPB,296-37198-6,2156-LM34919CQSD/NOPB,LM34919CQSD/NOPB-ND,296-37198-1,-296-37198-1,296-37198-2
Standard Package 1,000
Win Source Part Number 1008686-LM34919CQSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34919CQSD/NOPB CAD Model

Description

The LM34919CQSD/NOPB is a highly efficient, switch-mode buck regulator designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to provide a compact and robust power management solution for a wide range of applications. With its advanced features and performance capabilities, it is an ideal choice for designers looking to optimize power consumption and enhance system reliability.

Key Features

  • Adjustable Output Voltage: The LM34919CQSD/NOPB allows users to set the output voltage to their desired level, ensuring versatility and compatibility with different system requirements.
  • High Efficiency: This regulator offers high efficiency, which is crucial for reducing thermal stress and improving system performance, especially in power-sensitive applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply conditions and making it suitable for battery-powered and automotive applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive heat, enhancing the overall durability of the system.
  • Frequency Synchronization: The IC can synchronize its switching frequency with an external clock, which is beneficial for reducing electromagnetic interference (EMI) in sensitive applications.
  • Current Mode Control: This control method provides excellent transient response and simplifies loop compensation, which is critical for maintaining stable operation under varying load conditions.

Applications

The LM34919CQSD/NOPB is suitable for a diverse set of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Point of Load Conversions
  • Telecommunication Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM34919CQSD/NOPB is no exception and is designed to meet the rigorous standards expected by industry professionals. The device is provided in a small-footprint, thermally-enhanced WSON package, which ensures efficient heat dissipation and space-saving on the PCB.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3379 $53.3790
23+ $4.3798 $100.7354
36+ $4.2430 $152.7480
49+ $4.1061 $201.1989
63+ $3.9692 $250.0596
85+ $3.5586 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess