EN
  • EN
  • DE

LM3492HCQMH

Part No LM3492HCQMH
Manufacturer Texas Instruments
Description Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198935-LM3492HCQMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3492HCQMH CAD Model

Description

The LM3492HCQMH from Texas Instruments is a highly efficient, precision-engineered LED driver designed to meet the rigorous demands of lighting applications. This integrated circuit is specifically tailored to manage and drive LEDs, providing a reliable and consistent power source for high-performance lighting solutions.

Key Features

  • Adaptive Constant On-Time (COT) Control: This feature provides fast transient response and requires no loop compensation, which simplifies circuit design and reduces component count.
  • Dual-Channel Operation: The LM3492HCQMH can independently control two strings of LEDs, which enables flexible design options for lighting manufacturers.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 65V, this LED driver can accommodate a variety of power supplies, making it versatile for use in different environments and applications.
  • High Efficiency: The device is designed for high efficiency, thereby reducing energy consumption and heat generation, which can extend the lifespan of the lighting system.
  • Integrated Protection Features: It includes thermal shutdown, open-circuit, short-circuit, and under-voltage lockout protections, ensuring the safety and reliability of the lighting system.

Applications

The LM3492HCQMH is suitable for a wide range of applications, particularly those requiring high efficiency and precise LED current regulation. Common applications include:

  • Automotive lighting
  • General illumination
  • Industrial and commercial lighting systems
  • LED backlighting for monitors and TVs

Technical Specifications

Parameter Value
Topology Boost Controller
Number of Outputs 2
Output Current Adjustable
Input Voltage 4.5V to 65V
Switching Frequency Up to 1MHz
Package 20-HTSSOP

With its robust feature set and flexible application range, the LM3492HCQMH LED driver from Texas Instruments stands out as a superior choice for your advanced lighting solutions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6992 $53.5936
19+ $5.4968 $104.4392
29+ $5.3251 $154.4279
39+ $5.1533 $200.9787
51+ $4.9815 $254.0565
68+ $4.4662 $303.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess