EN
  • EN
  • DE

LM34937QPSQ/NOPB

Part No LM34937QPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REGULATOR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching 50kHz ~ 650kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM34937
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 754275-LM34937QPSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34937QPSQ/NOPB CAD Model

Description

Product Overview: LM34937QPSQ/NOPB

The LM34937QPSQ/NOPB is a high-performance, automotive-grade, integrated buck converter designed and manufactured by Texas Instruments. This advanced power management IC is engineered to provide efficient voltage conversion for a wide range of applications, particularly in the automotive sector where reliability and robustness are of paramount importance.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply conditions commonly found in automotive environments.
  • High-Efficiency Conversion: The buck converter is optimized for high efficiency, which helps in reducing thermal load and improving system reliability.
  • Adjustable Output Voltage: Users can set the output voltage to meet the requirements of specific applications, ensuring versatility across different platforms.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the system from overheating, enhancing the safety and longevity of the application.
  • Frequency Synchronization: It allows synchronization to an external clock, which can help in managing EMI and optimizing system performance.

Applications

The LM34937QPSQ/NOPB is suitable for a variety of automotive applications including infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require stable and efficient power supply solutions.

Quality and Reliability

As an automotive-qualified product, the LM34937QPSQ/NOPB meets stringent quality and reliability standards. It is designed to withstand the harsh conditions of automotive environments, ensuring performance and durability. The device is also compliant with industry standards, making it a reliable choice for OEMs and automotive system designers.

Package and Availability

This converter comes in a power-enhanced QFN package, which provides excellent thermal performance and a compact footprint for space-constrained applications. The part number LM34937QPSQ/NOPB indicates that this product is offered in a lead-free, environmentally friendly package and is available for purchase.

For detailed specifications, application notes, and evaluation resources, interested customers should visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess