EN
  • EN
  • DE

LM34966QPWPRQ1

Part No LM34966QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 500KHZ WIDE VIN NON-SYNCHRONOUS / Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.97V ~ 40V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM34966
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM34966QPWPRQ1CT,296-LM34966QPWPRQ1DKR,296-LM34966QPWPRQ1TR
Standard Package 2,000
Win Source Part Number 1317589-LM34966QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM34966QPWPRQ1 CAD Model

Description

Introducing the LM34966QPWPRQ1 from Texas Instruments

The LM34966QPWPRQ1 is a state-of-the-art automotive buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered to meet the stringent requirements of automotive power supply applications. It is an ideal component for creating efficient, reliable power management systems in modern vehicles.

This innovative product features a wide input voltage range, making it versatile for various automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other vehicle electronics that require a stable and efficient power supply. The LM34966QPWPRQ1 is designed to handle input voltages from 3.5V to 42V, providing ample flexibility for different automotive battery configurations, including standard 12V systems and 24V commercial vehicle systems.

One of the key benefits of the LM34966QPWPRQ1 is its robust thermal performance. It is housed in a thermally enhanced 16-pin HTSSOP package that ensures efficient heat dissipation, contributing to the longevity and reliability of the system. This is critical in the harsh environments typically found in automotive applications, where temperature extremes and fluctuations are common.

The device also incorporates a range of protection features, including overcurrent protection, thermal shutdown, and input undervoltage lockout. These features safeguard the system against potential damage from electrical anomalies, enhancing the safety of the vehicle's electronics.

Additionally, the LM34966QPWPRQ1 boasts a high level of integration, which reduces the need for external components and simplifies the design of the power supply. This integration, combined with the device's compact form factor, makes it an excellent choice for space-constrained applications.

For design flexibility, the LM34966QPWPRQ1 offers adjustable switching frequency and synchronization capability, allowing engineers to tailor the power supply to their specific needs. Whether optimizing for efficiency, reducing electromagnetic interference (EMI), or achieving a compact solution, this controller provides the tools necessary to create an optimal power management system.

In summary, the LM34966QPWPRQ1 from Texas Instruments is a highly capable automotive buck controller that offers efficiency, robustness, and design versatility, making it a top choice for modern vehicle power systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9917 $51.7842
62+ $1.6343 $101.3266
95+ $1.5832 $150.4040
131+ $1.5321 $200.7051
169+ $1.4811 $250.3059
226+ $1.3278 $300.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess