EN
  • EN
  • DE

LM3524DMX/NOPB

Part No LM3524DMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 107997-LM3524DMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM3524DMX/NOPB CAD Model

Description

The LM3524DMX/NOPB is a high-performance, versatile PWM (Pulse Width Modulation) controller integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company.

  • Output: Dual alternating output
  • Reference Voltage: Internal 5V reference voltage trimmed to 1% accuracy
  • Oscillator Frequency: Programmable oscillator frequency
  • Package: 8-pin SOIC (Small Outline Integrated Circuit) package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess