EN
  • EN
  • DE

LM3534TMX-A1

Part No LM3534TMX-A1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827784-LM3534TMX-A1
Ultra Librarian 3D Model Ultra Librarian LM3534TMX-A1 CAD Model

Description

The LM3534TMX-A1 from Texas Instruments is a highly versatile, integrated ambient light sensor (ALS) and LED driver designed to meet the complex requirements of modern display backlighting. This advanced device is engineered to provide a seamless and energy-efficient solution for controlling the brightness of LEDs based on ambient light conditions, thereby enhancing the user experience while conserving battery life in portable devices.

Key Features

  • Integrated Ambient Light Sensing: The device features a built-in ALS that automatically adjusts LED brightness in response to the surrounding light environment, ensuring optimal visibility and comfort for the user.
  • Multiple LED Driver Channels: It supports up to four LED channels, making it suitable for a variety of display sizes and configurations.
  • Programmable Current Sinks: Each LED channel has programmable current sinks, allowing for precise control over the brightness levels of the display backlight.
  • Smooth Dimming Control: The LM3534TMX-A1 offers smooth and flicker-free dimming control, which is essential for maintaining the quality of the display during brightness adjustments.
  • Content-Adaptive Backlight Control (CABC): This feature dynamically adjusts the backlight intensity based on the content being displayed, which can lead to significant power savings.
  • I2C Compatible Interface: The device can be easily configured and controlled via an I2C-compatible interface, providing flexibility and ease of integration with a host processor.

Applications

The LM3534TMX-A1 is ideal for a broad range of applications that benefit from ambient light sensing and efficient backlight control. These applications include:

  • Smartphones and Tablets
  • Notebook and Desktop Monitors
  • Automotive Dashboard and Infotainment Systems
  • Portable Media Players
  • GPS and Navigation Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3534TMX-A1 is no exception. With its robust design and tested performance, this product is designed to meet the rigorous demands of the electronics industry, ensuring a reliable solution for manufacturers and a high-quality experience for end-users.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess