EN
  • EN
  • DE

TPS22965TDSGRQ1

Part No TPS22965TDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 0.8V ~ 5.5V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS22965
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS22965TDSGRQ1-ND, 296-38290-2, 296-38290-1, -296-38290-1-ND, 296-38290-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844490-TPS22965TDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22965TDSGRQ1 CAD Model

Description

The TPS22965TDSGRQ1 from Texas Instruments is a high-performance, single-channel load switch designed to operate in the demanding environments of automotive applications. This robust component is part of Texas Instruments' power management solutions, specifically tailored to meet the stringent requirements of the automotive industry, including the AEC-Q100 standard for reliability.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 1.05 V to 5.5 V, making it versatile for various automotive circuits.
  • Ultra-Low On-Resistance: With an ultra-low on-resistance (RON) of 8.7 mΩ at 5 V, this load switch ensures minimal voltage drop and power loss, enhancing the efficiency of the system it is integrated into.
  • Quick Output Discharge: The TPS22965TDSGRQ1 features a quick output discharge (QOD) that swiftly discharges the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Current Limit Protection: The device includes an adjustable current limit to protect the system from over-current conditions. This feature enhances the safety and longevity of the electronic components in the automotive system.
  • Thermal Shutdown: An integrated thermal shutdown function safeguards the device against overheating, providing an additional layer of protection.
  • Reverse Current Protection: The load switch is designed to prevent any reverse current flow when the switch is off, ensuring the integrity of the power management system.

Applications

The TPS22965TDSGRQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems
  • Automotive Lighting

With its robust design and comprehensive protection features, the TPS22965TDSGRQ1 is an excellent choice for automotive engineers seeking a reliable power management solution. Its compliance with automotive industry standards ensures that it can withstand the harsh conditions of automotive environments while maintaining high performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3579 $50.1060
345+ $0.2936 $101.2920
530+ $0.2845 $150.7850
730+ $0.2753 $200.9690
940+ $0.2661 $250.1340
1,260+ $0.2386 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess