EN
  • EN
  • DE

LM3539A1YFFR

Part No LM3539A1YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827785-LM3539A1YFFR
Ultra Librarian 3D Model Ultra Librarian LM3539A1YFFR CAD Model

Description

Product Overview: Texas Instruments LM3539A1YFFR

The LM3539A1YFFR is a high-performance, integrated LED driver from Texas Instruments, designed to provide a versatile and efficient solution for powering and controlling lighting in various applications. This compact and energy-efficient driver is ideal for portable devices such as smartphones, tablets, and digital cameras, as well as for industrial and automotive lighting systems.

Key Features

  • Adjustable Output: The device supports a wide range of output currents, allowing for precise control over the brightness levels of the connected LEDs.
  • High Efficiency: With an advanced boost converter, the LM3539A1YFFR achieves high efficiency, which helps to extend battery life in portable devices.
  • Flexible Dimming Options: It offers multiple dimming modes, including PWM (Pulse Width Modulation), which provides smooth and flicker-free dimming performance.
  • Programmable Over-Voltage Protection: This feature safeguards the LEDs and the driver itself against voltage spikes, enhancing the overall reliability of the system.
  • Compact Packaging: The device is available in a small-footprint package, making it suitable for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The LM3539A1YFFR operates over a wide input voltage range, compatible with various power sources.
  • Output Voltage: It can drive LEDs with a high forward voltage, providing flexibility in the choice of LEDs.
  • Thermal Management: The built-in thermal shutdown function prevents the device from overheating, ensuring safe operation under varying conditions.
  • Communication Interface: The I2C-compatible interface allows for easy programming and integration with microcontrollers or processors.

In summary, the LM3539A1YFFR from Texas Instruments is a sophisticated LED driver that combines performance, efficiency, and versatility. Its advanced features and compact design make it an excellent choice for designers looking to enhance the visual experience in their applications while ensuring safety and power conservation.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Texas Instruments
PROTOTYPE
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess