EN
  • EN
  • DE

LM3556TMEV/NOPB

Part No LM3556TMEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1 Non-Isolated Output
Voltage - Input 2.5V ~ 5.5V
Contents Board(s)
Utilized IC / Part LM3556
Ultra Librarian 3D Model Ultra Librarian LM3556TMEV/NOPB CAD Model

Description

EVAL BOARD FOR LM3556

You May Also Be Interested in

Melexis Technologies NV
QFN24 4X4 SOCKET PCB FOR 81116
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
Texas Instruments
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS3691A - 4 Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess