The LM358AMB is a versatile dual operational amplifier from Texas Instruments, designed for a wide array of applications. It is a part of the LMx58 series of amplifiers which are known for their cost-effectiveness and functional robustness. This particular model is characterized by its low input bias currents, low offset voltage, and low power consumption, making it an ideal choice for battery-powered devices.
Key Features
- Wide Supply Range: The LM358AMB operates on a supply voltage range from 3V to 32V for single supply configurations, and from ±1.5V to ±16V for dual supply modes, providing flexibility in various circuit designs.
- Low Input Bias Current: It exhibits a low input bias current of typically 20nA, which is beneficial when interfacing with high impedance signal sources.
- High Gain Bandwidth: The device offers a gain bandwidth product of 700kHz, allowing for ample bandwidth for many moderate-speed applications.
- Low Quiescent Current: With a typical quiescent current of 0.7mA per amplifier, the LM358AMB ensures energy efficiency, which is crucial for portable and battery-operated circuits.
- Common Mode Input Voltage Range: It includes the ground in its common mode range, which is particularly useful for single-supply operations.
Applications
The LM358AMB is designed to be used in sensor amplifiers, DC gain blocks, and all the conventional operational amplifier circuits. Due to its versatility, it is also commonly employed in transducer amplifiers, DC gain blocks, power supply control, and battery-powered instruments.
Package and Quality
Available in a variety of packages, including the standard 8-pin SOIC, the LM358AMB can be easily integrated into both prototyping and production-level projects. Texas Instruments ensures high-quality manufacturing standards, and the LM358AMB is no exception, offering reliability and performance for industrial, commercial, and consumer applications.
For detailed specifications, application circuits, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.