EN
  • EN
  • DE

LM358BAIDGKR

Part No LM358BAIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET / General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 2 mV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-LM358BAIDGKRDKR,296-LM358BAIDGKRTR,296-LM358BAIDGKRCT
Standard Package 2,500
Win Source Part Number 1319557-LM358BAIDGKR
Ultra Librarian 3D Model Ultra Librarian LM358BAIDGKR CAD Model

Description

Product Overview: LM358BAIDGKR by Texas Instruments

The LM358BAIDGKR is a high-quality operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This particular model is part of the industry-standard LM358 series and is renowned for its reliability and versatility across a wide array of electronic applications.

Key Features

  • Dual Operational Amplifiers: The LM358BAIDGKR contains two independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages.
  • Power Supply Range: It can be powered by a single supply on a range of 3V to 32V, or by dual supplies of ±1.5V to ±16V, making it extremely flexible for various circuit configurations.
  • Low Supply-Current Drain: This device is suitable for battery-powered devices due to its low supply-current drain, which is independent of the magnitude of the power supply voltage.
  • Common-Mode Input Voltage Range: It includes a common-mode input voltage range that extends to ground, providing enhanced performance in single-supply operations.
  • Differential Input Voltage Range: The differential input voltage range can be equal to the power supply voltage.
  • Output: The output can swing 0V to V<sub>O - 1.5V for single-supply operation.
  • Package Type: It comes in an MSOP-8 (DGS) package, which is a compact, surface-mountable design that is ideal for space-constrained applications.

Applications

The LM358BAIDGKR is a versatile component that can be used in a variety of electronic circuits. Its applications include sensor amplifiers, DC gain blocks, all forms of active filters, voltage followers, and integrators. It is also widely used in battery-operated devices due to its low power consumption.

Quality and Reliability

As with all Texas Instruments products, the LM358BAIDGKR is built to meet the highest standards of quality and reliability. It is designed to withstand rigorous industrial and commercial applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheet and product resources for the LM358BAIDGKR operational amplifier.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1333 $50.6540
915+ $0.1094 $100.1010
1,420+ $0.1060 $150.5200
1,950+ $0.1026 $200.0700
2,525+ $0.0992 $250.4800
3,375+ $0.0889 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,925 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess