EN
  • EN
  • DE

LM35DT

Part No LM35DT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Testing Conditions 25°C
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 089541-LM35DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM35DT CAD Model

Description

The LM35DT is a precision integrated-circuit temperature sensor from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Accuracy: Typical error of less than 0.5°C @ room temperature and ±¾°C over a full −55 to +150°C temperature range
  • Power Supply Range: 4V to 30V
  • Output: Low-output impedance, linear output, and precise inherent calibration
  • Current Draw: 60 μA from the supply
  • Package: TO-220 package
  • Output @ 0 °C temperature: 250 mV

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess