EN
  • EN
  • DE
  • IT

LM361MX

Part No LM361MX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM161/LM361 High Speed Differential Comparators | IC COMPARATOR HS DIFF 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Differential
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 10μA at 5V
Current - Quiescent (Maximum) 5mA, 10mA, 20mA
Propagation Delay (Maximum) 20ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM361
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199048-LM361MX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM361MX CAD Model

Description

The LM361MX is a high-speed differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This comparator is known for its fast response time and low power consumption, making it an ideal choice for a variety of electronic applications.

Key Features

  • Fast Response Time: The LM361MX boasts a typical response time of 20 ns, providing quick and reliable performance for high-speed signal processing.
  • Low Power Consumption: With its efficient design, this comparator maintains a low power draw, which is crucial for battery-powered devices and energy-sensitive applications.
  • Voltage Range: It operates over a wide voltage range, accommodating various levels of signal inputs and making it versatile for different circuit designs.
  • Differential Input: The differential input configuration allows for improved noise rejection and is particularly useful in situations where signal integrity is paramount.
  • Output Compatibility: The output of the LM361MX is compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration into a wide array of digital circuits.

Applications

The LM361MX is commonly used in applications that require precise voltage comparison and rapid decision-making capabilities. Some typical applications include:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Voltage level translators
  • Waveform generators

Product Specifications

Parameter Value Response Time 20 ns (Typical) Supply Voltage Range ±5V to ±15V Operating Temperature -40°C to 85°C Package SOIC (8)

The LM361MX is available in a small-outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Its robust design ensures reliable operation even in challenging environmental conditions.

For engineers and designers seeking a high-performance differential comparator, the LM361MX from Texas Instruments represents a blend of speed, efficiency, and versatility, making it a top choice for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520
Analog Devices Inc.
IC COMPARATOR 1 W/LATCH SC70-6
Lowest to $8.3319
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR TSOT23-5
Lowest to $10.8081
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
IC DUAL NANOPWR COMP 8-SOIC / Comparator General Purpose CMOS, Open-Drain 8-SOIC
Lowest to $2.9420
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.8620
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 8MSOP
Lowest to $7.9832
Texas Instruments
AUTOMOTIVE QUALIFIED DUAL DIFFER / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3667 $56.8008
58+ $1.9420 $112.6360
90+ $1.8813 $169.3170
124+ $1.8206 $225.7544
160+ $1.7599 $281.5840
213+ $1.5779 $336.0927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess