EN
  • EN
  • DE

LM3631YFFR

Part No LM3631YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Complete LCD Backlight and Bias Power | IC LED BACKLIGHT/DVR 24-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type DC DC Regulator
Topology Step-Up (Boost), Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5V
Voltage - Output 29V
Current - Output / Channel 25mA
Frequency 500kHz ~ 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199057-LM3631YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3631YFFR CAD Model

Description

Introducing the LM3631YFFR from Texas Instruments

The LM3631YFFR is a versatile and high-performance integrated circuit designed by Texas Instruments, one of the most trusted names in the electronics industry. This advanced chip is specifically engineered to cater to the power management requirements of modern mobile devices, such as smartphones, tablets, and other portable electronics. With its compact form factor and robust feature set, the LM3631YFFR stands out as a crucial component for manufacturers looking to enhance the efficiency and functionality of their products.

Key Features and Benefits

  • Integrated Power Solution: The LM3631YFFR combines a backlight driver and an LDO (Low-Dropout Regulator) to provide a comprehensive power management solution, minimizing the need for additional external components and simplifying the design process for engineers.
  • High Efficiency: This device boasts high efficiency in power conversion, which is critical for extending battery life in portable devices. Its sophisticated design ensures that power is used judiciously, reducing heat generation and improving overall device performance.
  • Programmable Current Sinks: With programmable current sinks, the LM3631YFFR can drive a wide range of LED configurations, offering flexibility in backlighting options for displays of different sizes and types.
  • Compact Size: The chip is housed in a small-footprint package, making it ideal for space-constrained applications. This allows for sleeker device designs without compromising on power capabilities.
  • Flexible Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Protection Features: The LM3631YFFR is equipped with multiple protection features, including over-voltage, over-temperature, and short-circuit protection, safeguarding the device and the end product from potential damage due to abnormal operating conditions.

The LM3631YFFR is a testament to Texas Instruments' commitment to innovation and quality. Its integration of multiple power management functions into a single chip exemplifies the company's expertise in creating solutions that meet the evolving needs of the electronics industry. Whether it's for powering the latest smartphone or any other portable device, the LM3631YFFR is engineered to deliver reliable and efficient performance.

For manufacturers and designers seeking a power management IC that offers both performance and convenience, the LM3631YFFR from Texas Instruments is an excellent choice that promises to drive their products to new heights of functionality and user satisfaction.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess