EN
  • EN
  • DE

GSA-V3/4

Part No GSA-V3/4
Manufacturer Mersen
Catalog OEM Parts (F - I)
Description Fuse, Midget, Time Delay, Ceramic, PC Mount, Axial Leads, 10kA, 250VAC, 3/4A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091188-GSA-V3/4
Categories OEM Parts(F-I)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSA-V3/4 CAD Model

Description

The Mersen GSA-V3/4 is a surge arrester designed to protect electrical equipment from transient overvoltages. This specific model is a voltage limiting type surge protective device (SPD), offering reliable protection against surges caused by lightning strikes, switching operations, and other electrical disturbances. It is suitable for a wide range of applications where robust surge protection is required.

Applications:

  • Power distribution panels: Protection of main and sub-distribution panels in industrial and commercial buildings.
  • Industrial control systems: Safeguarding sensitive electronic equipment used in manufacturing and automation processes.
  • Renewable energy systems: Protecting inverters and other components in solar and wind power installations.
  • Telecommunications equipment: Ensuring the reliable operation of communication networks and infrastructure.
  • Uninterruptible Power Supplies (UPS): Enhancing the protection of critical power backup systems.

Features:

  • High surge current capacity: Capable of handling significant surge currents without degradation.
  • Voltage limiting protection: Clamps transient voltages to a safe level, preventing damage to connected equipment.
  • Robust construction: Designed to withstand harsh environmental conditions and provide long-lasting performance.
  • Visual indication: Provides a visual indication of the arrester's status, allowing for easy monitoring of its functionality.
  • Remote signaling: Some models may offer remote signaling capabilities, enabling remote monitoring of the arrester's condition.

Benefits:

  • Enhanced equipment reliability: Protects sensitive electronic equipment from damage caused by surges, extending its lifespan and reducing downtime.
  • Reduced maintenance costs: Minimizes the need for costly repairs and replacements due to surge-related failures.
  • Improved system uptime: Ensures continuous operation of critical systems by preventing surge-induced disruptions.
  • Increased safety: Protects personnel and equipment from the hazards associated with electrical surges.
  • Compliance with standards: Meets relevant industry standards and regulations for surge protection devices.

The GSA-V3/4 typically features a robust enclosure and internal components designed for long-term reliability. It is typically installed in parallel with the equipment it is protecting, diverting surge currents away from sensitive circuits. Specific technical specifications can vary based on the exact model, but generally include parameters such as maximum continuous operating voltage (Uc), voltage protection level (Up), and maximum surge current (Imax). Always consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess