EN
  • EN
  • DE

TSA28N50M

Part No TSA28N50M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101373-TSA28N50M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA28N50M CAD Model

Description

The TSA28N50M is a robust N-channel MOSFET from Truesemi, designed for high-efficiency power switching applications. This MOSFET is engineered to minimize conduction and switching losses, making it an excellent choice for a range of power electronics applications.

Applications

  • Switch Mode Power Supplies (SMPS): Employed in AC-DC and DC-DC converters to achieve high energy efficiency.
  • Power Factor Correction (PFC): Used in PFC circuits to enhance power quality and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems to maintain uninterrupted operation during power failures.
  • Motor Control: Suitable for efficient control of electric motors in various industrial and consumer applications.
  • Induction Heating: Utilized in induction heating systems for precise and efficient heating processes.

Features

  • High Voltage: Features a drain-source voltage rating of 500V.
  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Capable of withstanding transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Meets RoHS standards for environmental friendliness.

Benefits

  • Increased Efficiency: The combination of low on-resistance and fast switching results in high power conversion efficiency.
  • Enhanced Reliability: Avalanche rating ensures robust performance under various stress conditions.
  • Compact Design: Can be integrated into space-limited applications due to its package design.
  • Reduced Heat Generation: Lower conduction losses lead to less heat dissipation, improving system thermal management.
  • Cost-Effective: Offers a competitive price-to-performance ratio.

Additional Details

The TSA28N50M typically has a continuous drain current rating of 28A. It is designed to operate efficiently within a temperature range of -55°C to +150°C. The MOSFET's high voltage rating and low on-resistance make it well-suited for power switching applications that demand both efficiency and reliability. Always refer to the datasheet for precise electrical characteristics, including on-resistance values, gate charge, and thermal resistance, to ensure suitability for the specific application requirements.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2434 $55.9530
100+ $1.0202 $102.0200
155+ $0.9883 $153.1865
210+ $0.9565 $200.8650
275+ $0.9246 $254.2650
365+ $0.8289 $302.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess