EN
  • EN
  • DE

TMS34082BGC-32

Part No TMS34082BGC-32
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100503-TMS34082BGC-32
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS34082BGC-32 CAD Model

Description

The TMS34082BGC-32 is a high-performance floating-point coprocessor designed by Texas Instruments to complement their TMS340 family of graphics processor units. This coprocessor is engineered to handle complex mathematical computations, particularly those involving floating-point arithmetic, which are essential in graphics rendering and scientific calculations. Its integration with the TMS340 series allows for enhanced graphics capabilities, making it an ideal choice for applications in computer graphics, CAD systems, and advanced computing tasks where precision and speed are paramount.

Key Features

  • Speed: The TMS34082BGC-32 operates at a clock speed of 32MHz, providing robust performance for demanding applications.
  • Compatibility: Designed to work seamlessly with the TMS340 series, this coprocessor ensures smooth and efficient operation when paired with Texas Instruments' GPUs.
  • Precision: It offers high-precision floating-point arithmetic, which is crucial for graphics rendering, scientific simulations, and other applications requiring accurate calculations.
  • Architecture: The device features a parallel processing architecture, which allows for simultaneous execution of multiple operations, thereby enhancing overall system throughput.

Applications

The TMS34082BGC-32 is versatile and can be utilized in a range of applications. Its primary use is in the field of graphics, where it can significantly improve the performance of 3D rendering and image processing tasks. Additionally, it is well-suited for scientific and engineering applications that involve heavy computation, such as fluid dynamics simulations, structural analysis, and other complex mathematical modeling tasks.

Technical Specifications

Parameter Value
Clock Speed 32MHz
Architecture Parallel Processing
Precision Floating-Point
Compatibility TMS340 Series GPUs

Overall, the TMS34082BGC-32 from Texas Instruments is a robust and reliable coprocessor that enhances the capabilities of the TMS340 series GPUs. Its focus on floating-point operations and compatibility with high-performance graphics systems make it a valuable component for professionals and enthusiasts in fields requiring intensive computational power.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess