EN
  • EN
  • DE

LM36372A0YFFR

Part No LM36372A0YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378812-LM36372A0YFFR
Ultra Librarian 3D Model Ultra Librarian LM36372A0YFFR CAD Model

Description

Introducing the LM36372A0YFFR from Texas Instruments

Delve into the world of power management with the LM36372A0YFFR, a state-of-the-art integrated circuit designed by the renowned Texas Instruments. This highly efficient device is engineered to meet the rigorous demands of modern electronic applications, providing a reliable and compact solution for your power supply needs.

Key Features

  • High Efficiency: The LM36372A0YFFR boasts exceptional energy efficiency, which is critical for battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Small Footprint: With its compact design, this product is ideal for space-constrained applications, allowing for more room for other components or for minimizing the overall size of the electronic device.
  • Versatile Voltage Range: It supports a wide range of input voltages, making it a versatile choice for various applications, from consumer electronics to industrial systems.
  • Robust Protection Features: The IC comes with built-in protection features such as over-temperature and over-current protection, ensuring the safety and longevity of both the power supply and the device it powers.

Applications

The LM36372A0YFFR is suitable for a diverse array of applications. It is particularly well-suited for powering advanced processors, memory, and digital ASICs in products such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Industrial and Medical Equipment

Technical Specifications

At the heart of this IC lies a commitment to technical excellence. The LM36372A0YFFR operates with a high switching frequency, which allows for the use of smaller external components, reducing the overall solution size and cost. The device also features a low quiescent current, further enhancing its suitability for battery-operated devices where power conservation is paramount.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LM36372A0YFFR is manufactured with the highest standards, ensuring that it meets the stringent requirements of the industry and provides a reliable solution for power management challenges.

Choose the LM36372A0YFFR for your next project and experience the perfect blend of performance, efficiency, and reliability that Texas Instruments is known for.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $14.2612
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,950 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess