EN
  • EN
  • DE

LM3637A0YFLR

Part No LM3637A0YFLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827794-LM3637A0YFLR
Ultra Librarian 3D Model Ultra Librarian LM3637A0YFLR CAD Model

Description

Product Overview: LM3637A0YFLR by Texas Instruments

The LM3637A0YFLR is a highly integrated, mixed-signal LED driver designed by Texas Instruments to provide a complete backlighting solution for smartphones, tablets, and other portable electronics. It is particularly suited for devices requiring high-efficiency, low-power consumption, and advanced dimming capabilities.

Key Features

  • Integrated Power Supply: The device includes a boost converter that ensures consistent lighting by providing a stable power supply to the LEDs, even when battery voltage fluctuates.
  • Multi-Channel Output: It supports two independently controlled LED strings, allowing for uniform brightness across displays of various sizes and shapes.
  • Content-Adaptive Backlight Control (CABC): This feature adjusts the backlight brightness based on the content displayed, significantly reducing power consumption and extending battery life.
  • Advanced Dimming: The LM3637A0YFLR offers 12-bit exponential and linear dimming, which provides fine control over brightness levels, enhancing the user's visual experience.
  • Protection Features: It includes built-in open LED and short-circuit protection mechanisms that ensure the longevity and reliability of the backlight system.

Applications

The LM3637A0YFLR is versatile and can be used in a variety of applications where efficient backlighting is crucial. Its primary applications include:

  • Smartphone and Tablet Backlighting
  • Portable Navigation Devices
  • Personal Media Players
  • Other Handheld Devices

Technical Specifications

The device operates over a wide input voltage range and is available in a compact package, making it ideal for space-constrained applications. It is designed to be compliant with industry standards, ensuring compatibility with a wide range of components and systems.

Conclusion

In summary, the LM3637A0YFLR LED driver from Texas Instruments is a sophisticated and efficient solution for modern portable electronics that require high-quality backlighting. Its advanced features and power-saving capabilities make it an excellent choice for designers looking to enhance display performance while minimizing power consumption.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
Linear IC
Lowest to $72.7612
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess