EN
  • EN
  • DE

LM3658SD-A

Part No LM3658SD-A
Manufacturer Texas Instruments
Description LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199065-LM3658SD-A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3658SD-A CAD Model

Description

The LM3658SD-A from Texas Instruments is a highly integrated dual-input USB/AC Li-Ion and Li-Polymer battery charger designed for portable applications. This advanced charging solution is engineered to accommodate the demanding energy needs of modern portable devices, ensuring a rapid and efficient charging process.

Key Features

  • Dual Input Power: The LM3658SD-A supports both USB and AC adapter inputs, allowing users the flexibility to charge their devices from various power sources.
  • Automatic Power Source Selection: It automatically selects the appropriate power source (USB or AC) without external user intervention.
  • High Charge Efficiency: With its high-efficiency charging capability, the device ensures minimal heat generation and optimal battery performance.
  • Charge Termination: The charger includes a feature for automatic charge termination, which helps in maintaining battery health and longevity.
  • Temperature Monitoring: An integrated temperature monitoring function safeguards the battery against extreme conditions during the charge cycle.
  • LED Status Indicator: An onboard LED provides visual indication of charging status, making it easy for users to monitor the charging process.

Applications

The LM3658SD-A is suitable for a wide range of applications, particularly where efficient charging of Li-Ion and Li-Polymer batteries is critical. It is an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • Bluetooth Headsets and Wearable Technology

Technical Specifications

The LM3658SD-A operates over a wide input voltage range and provides a fixed output voltage optimized for single-cell batteries. It is available in a compact package, making it ideal for space-constrained applications. The product also meets all the necessary regulatory standards, ensuring both safety and reliability.

Conclusion

In summary, the Texas Instruments LM3658SD-A is a versatile and efficient solution for portable device charging needs. With its dual-input design, automatic power source selection, and advanced safety features, it stands out as a robust option for maintaining the power requirements of today's high-usage electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess