EN
  • EN
  • DE
  • IT

LM3670MF-1.6/NOPB

Part No LM3670MF-1.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.6V 0.35A SYNC SOT23 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.6V 0.35A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.6V
Output Current 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778981-LM3670MF-1.6/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3670
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3670MF-1.6/NOPB CAD Model

Description

Product Overview: Texas Instruments LM3670MF-1.6/NOPB

The LM3670MF-1.6/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LM3670 series, which is known for its compact and energy-efficient power management capabilities. It is particularly suitable for portable devices that require long battery life and minimal space utilization.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.6V, which is ideal for stable low-voltage operations in modern electronics.
  • High Efficiency: It operates with a high efficiency that can reach up to 92%, ensuring reduced power loss and improved battery life for portable applications.
  • Load Capability: The LM3670MF-1.6/NOPB can deliver up to 600mA of load current, making it suitable for a wide range of moderate to high power applications.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered devices in standby mode to conserve energy.
  • Small Form Factor: Housed in a compact SOT-23 package, this step-down converter is designed for space-constrained applications.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device from overheating, ensuring reliable performance and longevity.
  • No External Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode, simplifying the design and reducing component count.

Applications

The LM3670MF-1.6/NOPB is versatile and can be used in various applications, including mobile phones, personal digital assistants (PDAs), wireless handsets, digital cameras, MP3 players, and other portable devices that demand a compact and efficient power supply solution.

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The LM3670MF-1.6/NOPB is available in a lead-free, environmentally friendly package and is designated with the NOPB suffix (No Lead (Pb) Bronze) to indicate this compliance. The device is also supported by Texas Instruments' rigorous testing and quality assurance processes, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess