The LM3670MF-1.875 is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments (TI). As a part of TI's extensive power management integrated circuits, this product is tailored for portable and wireless applications due to its compact size and power-saving features.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.875V, which is ideal for powering low-voltage digital cores in a variety of consumer electronics.
- High Efficiency: With an efficiency of up to 92%, the LM3670MF-1.875 ensures minimal power loss during operation, making it suitable for battery-powered applications.
- Load Capability: It can deliver up to 600mA of continuous load current, catering to moderate power demands in compact devices.
- Small Footprint: The micro SMD package is perfect for space-constrained applications, allowing designers to save valuable board space.
- Low Quiescent Current: Its low quiescent current extends battery life in portable devices, which is critical in mobile applications.
- Adjustable Output Voltage: The device also features an adjustable output voltage version, providing design flexibility.
Applications
Due to its small size and high efficiency, the LM3670MF-1.875 is particularly well-suited for a variety of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless LAN and Bluetooth® Devices
Technical Specifications
Parameter
Value
Output Voltage (V)
1.875
Output Current (A)
0.6
Package Size (mm)
Micro SMD
Efficiency (%)
Up to 92
The LM3670MF-1.875 is designed for easy implementation into a wide range of applications, offering a reliable and efficient power solution. For more detailed information, datasheets, and support tools, visit the Texas Instruments website.